Capital Lighting, Inc. 6539 Lamps-Table Lamps 432450

Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Silver Leaf Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Silver Leaf Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6539 Lamps-Table Lamps - 432450 - Capital Lighting, Inc.
Columbus, OH, USA
6539 Lamps-Table Lamps
432450
6539 Lamps-Table Lamps 432450
PRODUCT DETAILS / SPECS Height: 40.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Distressed Silver Leaf Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 40.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Distressed Silver Leaf
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432450
Product Name 6539 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details