Capital Lighting, Inc. 8551 Lamps-Floor Lamps 432392

Description
PRODUCT DETAILS / SPECS Height: 64.00 Bulb Type: Candelabra Qty: 8 Wattage: 25 Finish: Zanzibar/GL Product Name: Eight Light Chandelier Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 64.00 Bulb Type: Candelabra Qty: 8 Wattage: 25 Finish: Zanzibar/GL Product Name: Eight Light Chandelier Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
8551 Lamps-Floor Lamps - 432392 - Capital Lighting, Inc.
Columbus, OH, USA
8551 Lamps-Floor Lamps
432392
8551 Lamps-Floor Lamps 432392
PRODUCT DETAILS / SPECS Height: 64.00 Bulb Type: Candelabra Qty: 8 Wattage: 25 Finish: Zanzibar/GL Product Name: Eight Light Chandelier Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 64.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 25
Finish: Zanzibar/GL
Product Name: Eight Light Chandelier
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432392
Product Name 8551 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details