Capital Lighting, Inc. 8357 Lamps-Floor Lamps 432391

Description
PRODUCT DETAILS / SPECS Height: 71.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Viejo Gold/Silver Product Name: One Light Torchiere Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 71.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Viejo Gold/Silver Product Name: One Light Torchiere Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
8357 Lamps-Floor Lamps - 432391 - Capital Lighting, Inc.
Columbus, OH, USA
8357 Lamps-Floor Lamps
432391
8357 Lamps-Floor Lamps 432391
PRODUCT DETAILS / SPECS Height: 71.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Viejo Gold/Silver Product Name: One Light Torchiere Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 71.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Viejo Gold/Silver
Product Name: One Light Torchiere
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432391
Product Name 8357 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details