Capital Lighting, Inc. 9231 Foyer/Hall Lanterns-Glass w/Frame 432360

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark Brown Product Name: Three Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark Brown Product Name: Three Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9231 Foyer/Hall Lanterns-Glass w/Frame - 432360 - Capital Lighting, Inc.
Columbus, OH, USA
9231 Foyer/Hall Lanterns-Glass w/Frame
432360
9231 Foyer/Hall Lanterns-Glass w/Frame 432360
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bark Brown Product Name: Three Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bark Brown
Product Name: Three Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432360
Product Name 9231 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details