Capital Lighting, Inc. 9336 Large Chandeliers-Candle 432329

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 35.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Natural Product Name: Five Light Chandelier Category: The Hayes Parker Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 35.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Natural Product Name: Five Light Chandelier Category: The Hayes Parker Collection

Suppliers

Company
Product
Description
Supplier Links
9336 Large Chandeliers-Candle - 432329 - Capital Lighting, Inc.
Columbus, OH, USA
9336 Large Chandeliers-Candle
432329
9336 Large Chandeliers-Candle 432329
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 35.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Natural Product Name: Five Light Chandelier Category: The Hayes Parker Collection

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Natural
Product Name: Five Light Chandelier
Category: The Hayes Parker Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432329
Product Name 9336 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details