Capital Lighting, Inc. 9357 Foyer/Hall Lanterns-Glass w/Frame 432325

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Viejo Gold/Silver Product Name: Four Light Pendant Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Viejo Gold/Silver Product Name: Four Light Pendant Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9357 Foyer/Hall Lanterns-Glass w/Frame - 432325 - Capital Lighting, Inc.
Columbus, OH, USA
9357 Foyer/Hall Lanterns-Glass w/Frame
432325
9357 Foyer/Hall Lanterns-Glass w/Frame 432325
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Viejo Gold/Silver Product Name: Four Light Pendant Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Viejo Gold/Silver
Product Name: Four Light Pendant
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432325
Product Name 9357 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details