Capital Lighting, Inc. 9314 Large Chandeliers-Candle 432318

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mansion Gold Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mansion Gold Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9314 Large Chandeliers-Candle - 432318 - Capital Lighting, Inc.
Columbus, OH, USA
9314 Large Chandeliers-Candle
432318
9314 Large Chandeliers-Candle 432318
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mansion Gold Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 54.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Mansion Gold
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432318
Product Name 9314 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details