Capital Lighting, Inc. 9327 Mid. Chandeliers-Candle 432300

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Iron Product Name: Nine Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Iron Product Name: Nine Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9327 Mid. Chandeliers-Candle - 432300 - Capital Lighting, Inc.
Columbus, OH, USA
9327 Mid. Chandeliers-Candle
432300
9327 Mid. Chandeliers-Candle 432300
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Iron Product Name: Nine Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Old Iron
Product Name: Nine Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432300
Product Name 9327 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details