Capital Lighting, Inc. 3008-95 Mini Pendants-Rod 432284

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3008-95 Mini Pendants-Rod - 432284 - Capital Lighting, Inc.
Columbus, OH, USA
3008-95 Mini Pendants-Rod
432284
3008-95 Mini Pendants-Rod 432284
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432284
Product Name 3008-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details