Capital Lighting, Inc. 9274BB Exterior -Wall Mount 432274

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Extension: 20.5 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Burnished Bronze Product Name: Five Light Extra Large Outdoor Wall Sconce Glass: Seedy Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Extension: 20.5 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Burnished Bronze Product Name: Five Light Extra Large Outdoor Wall Sconce Glass: Seedy Champagne

Suppliers

Company
Product
Description
Supplier Links
9274BB Exterior -Wall Mount - 432274 - Capital Lighting, Inc.
Columbus, OH, USA
9274BB Exterior -Wall Mount
432274
9274BB Exterior -Wall Mount 432274
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Extension: 20.5 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Burnished Bronze Product Name: Five Light Extra Large Outdoor Wall Sconce Glass: Seedy Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 36.00
Extension: 20.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Burnished Bronze
Product Name: Five Light Extra Large Outdoor Wall Sconce
Glass: Seedy Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432274
Product Name 9274BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details