Capital Lighting, Inc. 9456TO Exterior -Hanging 432261

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Outdoor Hanging Lantern Glass: Amber Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Outdoor Hanging Lantern Glass: Amber Etched

Suppliers

Company
Product
Description
Supplier Links
9456TO Exterior -Hanging - 432261 - Capital Lighting, Inc.
Columbus, OH, USA
9456TO Exterior -Hanging
432261
9456TO Exterior -Hanging 432261
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Outdoor Hanging Lantern Glass: Amber Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Shell
Product Name: One Light Outdoor Hanging Lantern
Glass: Amber Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432261
Product Name 9456TO Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details