Capital Lighting, Inc. 2801-15-44 Pendants-Bowl Style 432229

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2801-15-44 Pendants-Bowl Style - 432229 - Capital Lighting, Inc.
Columbus, OH, USA
2801-15-44 Pendants-Bowl Style
432229
2801-15-44 Pendants-Bowl Style 432229
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Toasted Sienna Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Toasted Sienna
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432229
Product Name 2801-15-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details