Capital Lighting, Inc. 9631 Large Chandeliers-Candle 432186

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 79.00 Bulb Type: Medium Qty: 24 Wattage: 50 Finish: Bronze Verdigris/Gold Leaf Product Name: 24 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 79.00 Bulb Type: Medium Qty: 24 Wattage: 50 Finish: Bronze Verdigris/Gold Leaf Product Name: 24 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9631 Large Chandeliers-Candle - 432186 - Capital Lighting, Inc.
Columbus, OH, USA
9631 Large Chandeliers-Candle
432186
9631 Large Chandeliers-Candle 432186
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 79.00 Bulb Type: Medium Qty: 24 Wattage: 50 Finish: Bronze Verdigris/Gold Leaf Product Name: 24 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 79.00
Bulb
Type: Medium
Qty: 24
Wattage: 50
Finish: Bronze Verdigris/Gold Leaf
Product Name: 24 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432186
Product Name 9631 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details