Capital Lighting, Inc. 9639 Mid. Chandeliers-Candle 432185

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9639 Mid. Chandeliers-Candle - 432185 - Capital Lighting, Inc.
Columbus, OH, USA
9639 Mid. Chandeliers-Candle
432185
9639 Mid. Chandeliers-Candle 432185
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Contemporary Silver Leaf
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432185
Product Name 9639 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details