Capital Lighting, Inc. 9498 Foyer/Hall Lanterns-Open Frame 432164

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Verdigris Product Name: Three Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Verdigris Product Name: Three Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9498 Foyer/Hall Lanterns-Open Frame - 432164 - Capital Lighting, Inc.
Columbus, OH, USA
9498 Foyer/Hall Lanterns-Open Frame
432164
9498 Foyer/Hall Lanterns-Open Frame 432164
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Verdigris Product Name: Three Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze Verdigris
Product Name: Three Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432164
Product Name 9498 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details