Capital Lighting, Inc. 9516 Large Chandeliers-Candle 432163

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 65.00 Bulb Type: Medium Qty: 27 Wattage: 40 Finish: Antique Black Product Name: 27 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 65.00 Bulb Type: Medium Qty: 27 Wattage: 40 Finish: Antique Black Product Name: 27 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9516 Large Chandeliers-Candle - 432163 - Capital Lighting, Inc.
Columbus, OH, USA
9516 Large Chandeliers-Candle
432163
9516 Large Chandeliers-Candle 432163
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 65.00 Bulb Type: Medium Qty: 27 Wattage: 40 Finish: Antique Black Product Name: 27 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 65.00
Bulb
Type: Medium
Qty: 27
Wattage: 40
Finish: Antique Black
Product Name: 27 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432163
Product Name 9516 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details