Capital Lighting, Inc. 9473 Foyer/Hall Lanterns-Glass w/Frame 432149

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass/Seeded Glass Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass/Seeded Glass Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9473 Foyer/Hall Lanterns-Glass w/Frame - 432149 - Capital Lighting, Inc.
Columbus, OH, USA
9473 Foyer/Hall Lanterns-Glass w/Frame
432149
9473 Foyer/Hall Lanterns-Glass w/Frame 432149
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass/Seeded Glass Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Brass/Seeded Glass
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432149
Product Name 9473 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details