Capital Lighting, Inc. 9483 Foyer/Hall Lanterns-Open Frame 432141

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9483 Foyer/Hall Lanterns-Open Frame - 432141 - Capital Lighting, Inc.
Columbus, OH, USA
9483 Foyer/Hall Lanterns-Open Frame
432141
9483 Foyer/Hall Lanterns-Open Frame 432141
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Contemporary Silver Leaf
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432141
Product Name 9483 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details