Capital Lighting, Inc. 9594 Mid. Chandeliers-Candle 432127

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Brass/SL Product Name: Five Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Brass/SL Product Name: Five Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9594 Mid. Chandeliers-Candle - 432127 - Capital Lighting, Inc.
Columbus, OH, USA
9594 Mid. Chandeliers-Candle
432127
9594 Mid. Chandeliers-Candle 432127
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aged Brass/SL Product Name: Five Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Aged Brass/SL
Product Name: Five Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432127
Product Name 9594 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details