Capital Lighting, Inc. 9590 Large Chandeliers-Candle 432102

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Natural Shell Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Natural Shell Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9590 Large Chandeliers-Candle - 432102 - Capital Lighting, Inc.
Columbus, OH, USA
9590 Large Chandeliers-Candle
432102
9590 Large Chandeliers-Candle 432102
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Natural Shell Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Natural Shell
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432102
Product Name 9590 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details