Capital Lighting, Inc. 9666 Mid. Chandeliers-Candle 432072

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9666 Mid. Chandeliers-Candle - 432072 - Capital Lighting, Inc.
Columbus, OH, USA
9666 Mid. Chandeliers-Candle
432072
9666 Mid. Chandeliers-Candle 432072
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Contemporary Silver Leaf
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432072
Product Name 9666 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details