Capital Lighting, Inc. 6231VO/SMOKE Mid. Chandeliers-Glass Up 432054

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Veneto Product Name: Six Light Single Tier Chandelier Glass: Smoked Taupe
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Veneto Product Name: Six Light Single Tier Chandelier Glass: Smoked Taupe

Suppliers

Company
Product
Description
Supplier Links
6231VO/SMOKE Mid. Chandeliers-Glass Up - 432054 - Capital Lighting, Inc.
Columbus, OH, USA
6231VO/SMOKE Mid. Chandeliers-Glass Up
432054
6231VO/SMOKE Mid. Chandeliers-Glass Up 432054
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Veneto Product Name: Six Light Single Tier Chandelier Glass: Smoked Taupe

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Veneto
Product Name: Six Light Single Tier Chandelier
Glass: Smoked Taupe

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432054
Product Name 6231VO/SMOKE Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details