Capital Lighting, Inc. 9711 Mid. Chandeliers-Candle 432046

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Blacksmith Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Blacksmith Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9711 Mid. Chandeliers-Candle - 432046 - Capital Lighting, Inc.
Columbus, OH, USA
9711 Mid. Chandeliers-Candle
432046
9711 Mid. Chandeliers-Candle 432046
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Blacksmith Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Blacksmith
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432046
Product Name 9711 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details