Capital Lighting, Inc. 9717 Large Chandeliers-Candle 432043

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Spanish Gilt/GL Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Spanish Gilt/GL Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9717 Large Chandeliers-Candle - 432043 - Capital Lighting, Inc.
Columbus, OH, USA
9717 Large Chandeliers-Candle
432043
9717 Large Chandeliers-Candle 432043
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 48.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Spanish Gilt/GL Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Spanish Gilt/GL
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432043
Product Name 9717 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details