Capital Lighting, Inc. 9828 Mid. Chandeliers-Candle 432031

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian/GL Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian/GL Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9828 Mid. Chandeliers-Candle - 432031 - Capital Lighting, Inc.
Columbus, OH, USA
9828 Mid. Chandeliers-Candle
432031
9828 Mid. Chandeliers-Candle 432031
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian/GL Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Venetian/GL
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432031
Product Name 9828 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details