Capital Lighting, Inc. 9829 Mini Chandeliers-Candle 432030

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian/GL Product Name: Three Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian/GL Product Name: Three Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9829 Mini Chandeliers-Candle - 432030 - Capital Lighting, Inc.
Columbus, OH, USA
9829 Mini Chandeliers-Candle
432030
9829 Mini Chandeliers-Candle 432030
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian/GL Product Name: Three Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Venetian/GL
Product Name: Three Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432030
Product Name 9829 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details