Capital Lighting, Inc. 6196TP Mini Pendants-Rod 432022

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 43.50 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Tawny Port Product Name: One Light Mini-Pendant Glass: Bronze Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 43.50 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Tawny Port Product Name: One Light Mini-Pendant Glass: Bronze Bubble

Suppliers

Company
Product
Description
Supplier Links
6196TP Mini Pendants-Rod - 432022 - Capital Lighting, Inc.
Columbus, OH, USA
6196TP Mini Pendants-Rod
432022
6196TP Mini Pendants-Rod 432022
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 43.50 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Tawny Port Product Name: One Light Mini-Pendant Glass: Bronze Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 43.50
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Tawny Port
Product Name: One Light Mini-Pendant
Glass: Bronze Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432022
Product Name 6196TP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details