Capital Lighting, Inc. 9837 Large Chandeliers-Candle 432019

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 57.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Zanzibar/GL Product Name: 20 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 57.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Zanzibar/GL Product Name: 20 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9837 Large Chandeliers-Candle - 432019 - Capital Lighting, Inc.
Columbus, OH, USA
9837 Large Chandeliers-Candle
432019
9837 Large Chandeliers-Candle 432019
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 57.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Zanzibar/GL Product Name: 20 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 57.00
Bulb
Type: Medium
Qty: 20
Wattage: 60
Finish: Zanzibar/GL
Product Name: 20 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432019
Product Name 9837 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details