Capital Lighting, Inc. 9855 Island/Pool Table-4 Light + 432013

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 25.00 Extension: 22 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cupertino/GL Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 25.00 Extension: 22 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cupertino/GL Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9855 Island/Pool Table-4 Light + - 432013 - Capital Lighting, Inc.
Columbus, OH, USA
9855 Island/Pool Table-4 Light +
432013
9855 Island/Pool Table-4 Light + 432013
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 25.00 Extension: 22 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cupertino/GL Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 25.00
Extension: 22
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Cupertino/GL
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432013
Product Name 9855 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details