Capital Lighting, Inc. 9884 Mid. Chandeliers-Candle 432007

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Cupertino Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Cupertino Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9884 Mid. Chandeliers-Candle - 432007 - Capital Lighting, Inc.
Columbus, OH, USA
9884 Mid. Chandeliers-Candle
432007
9884 Mid. Chandeliers-Candle 432007
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Cupertino Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Cupertino
Product Name: Eight Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432007
Product Name 9884 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details