Capital Lighting, Inc. 6078CR Mini Chandeliers-Glass Shade 432005

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Coral Product Name: Three Light Chandelier Glass: Petite Victorian
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Coral Product Name: Three Light Chandelier Glass: Petite Victorian

Suppliers

Company
Product
Description
Supplier Links
6078CR Mini Chandeliers-Glass Shade - 432005 - Capital Lighting, Inc.
Columbus, OH, USA
6078CR Mini Chandeliers-Glass Shade
432005
6078CR Mini Chandeliers-Glass Shade 432005
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Coral Product Name: Three Light Chandelier Glass: Petite Victorian

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Coral
Product Name: Three Light Chandelier
Glass: Petite Victorian

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432005
Product Name 6078CR Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details