Capital Lighting, Inc. M237811 Mid. Chandeliers-Candle 431992

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Florentine Product Name: Eight Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Florentine Product Name: Eight Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M237811 Mid. Chandeliers-Candle - 431992 - Capital Lighting, Inc.
Columbus, OH, USA
M237811 Mid. Chandeliers-Candle
431992
M237811 Mid. Chandeliers-Candle 431992
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Florentine Product Name: Eight Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze Florentine
Product Name: Eight Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431992
Product Name M237811 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details