Capital Lighting, Inc. ES1161-PW Exterior -Wall Mount 431975

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.5 Bulb Type: CF Spiral GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Product Name: One Light Wall lantern UPC: 46335928947 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.5 Bulb Type: CF Spiral GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Product Name: One Light Wall lantern UPC: 46335928947 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES1161-PW Exterior -Wall Mount - 431975 - Capital Lighting, Inc.
Columbus, OH, USA
ES1161-PW Exterior -Wall Mount
431975
ES1161-PW Exterior -Wall Mount 431975
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.5 Bulb Type: CF Spiral GU24 Qty: 1 Wattage: 13 Finish: Rust Patina Product Name: One Light Wall lantern UPC: 46335928947 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.50
Extension: 5.5
Bulb
Type: CF Spiral GU24
Qty: 1
Wattage: 13
Finish: Rust Patina
Product Name: One Light Wall lantern
UPC: 46335928947
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431975
Product Name ES1161-PW Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details