Capital Lighting, Inc. SL858123 Sconces-Single Glass 431899

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 4.11 Product Name: One Light Bath Fixture UPC: 020389188779 Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 4.11 Product Name: One Light Bath Fixture UPC: 020389188779 Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL858123 Sconces-Single Glass - 431899 - Capital Lighting, Inc.
Columbus, OH, USA
SL858123 Sconces-Single Glass
431899
SL858123 Sconces-Single Glass 431899
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 4.11 Product Name: One Light Bath Fixture UPC: 020389188779 Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Bronze
Weight: 4.11
Product Name: One Light Bath Fixture
UPC: 020389188779
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431899
Product Name SL858123 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details