Capital Lighting, Inc. SL858178 Sconces-Single Glass 431897

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.11 Product Name: One Light Bath Fixture UPC: 020389188786 Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.11 Product Name: One Light Bath Fixture UPC: 020389188786 Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL858178 Sconces-Single Glass - 431897 - Capital Lighting, Inc.
Columbus, OH, USA
SL858178 Sconces-Single Glass
431897
SL858178 Sconces-Single Glass 431897
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 14.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.11 Product Name: One Light Bath Fixture UPC: 020389188786 Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 14.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.11
Product Name: One Light Bath Fixture
UPC: 020389188786
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431897
Product Name SL858178 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details