Capital Lighting, Inc. SL863242 Semi-Flush Mts.-Bowl Style 431895

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL863242 Semi-Flush Mts.-Bowl Style - 431895 - Capital Lighting, Inc.
Columbus, OH, USA
SL863242 Semi-Flush Mts.-Bowl Style
431895
SL863242 Semi-Flush Mts.-Bowl Style 431895
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Ceiling Fixture
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431895
Product Name SL863242 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details