Capital Lighting, Inc. SL861263 Semi-Flush Mts.-Bowl Style 431891

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 6.15 Product Name: Two Light Ceiling Fixture UPC: 020389190451 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 6.15 Product Name: Two Light Ceiling Fixture UPC: 020389190451 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL861263 Semi-Flush Mts.-Bowl Style - 431891 - Capital Lighting, Inc.
Columbus, OH, USA
SL861263 Semi-Flush Mts.-Bowl Style
431891
SL861263 Semi-Flush Mts.-Bowl Style 431891
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 6.15 Product Name: Two Light Ceiling Fixture UPC: 020389190451 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 6.15
Product Name: Two Light Ceiling Fixture
UPC: 020389190451
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431891
Product Name SL861263 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details