Capital Lighting, Inc. SL869263 Flush Mounts-Bowl Style 431879

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389185068 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389185068 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869263 Flush Mounts-Bowl Style - 431879 - Capital Lighting, Inc.
Columbus, OH, USA
SL869263 Flush Mounts-Bowl Style
431879
SL869263 Flush Mounts-Bowl Style 431879
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 5.25 Product Name: Two Light Ceiling Fixture UPC: 020389185068 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Painted Bronze
Weight: 5.25
Product Name: Two Light Ceiling Fixture
UPC: 020389185068
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431879
Product Name SL869263 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details