Capital Lighting, Inc. SL878178 Flush Mounts-Bowl Style 431876

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389191229 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389191229 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL878178 Flush Mounts-Bowl Style - 431876 - Capital Lighting, Inc.
Columbus, OH, USA
SL878178 Flush Mounts-Bowl Style
431876
SL878178 Flush Mounts-Bowl Style 431876
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389191229 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 4.13
Product Name: One Light Ceiling Fixture
UPC: 020389191229
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431876
Product Name SL878178 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details