Capital Lighting, Inc. SL878378 Flush Mounts-Bowl Style 431872

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389191243 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389191243 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL878378 Flush Mounts-Bowl Style - 431872 - Capital Lighting, Inc.
Columbus, OH, USA
SL878378 Flush Mounts-Bowl Style
431872
SL878378 Flush Mounts-Bowl Style 431872
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389191243 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 7.2
Product Name: Three Light Ceiling Fixture
UPC: 020389191243
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431872
Product Name SL878378 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details