Capital Lighting, Inc. SL878323 Flush Mounts-Bowl Style 431870

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389191212 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389191212 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL878323 Flush Mounts-Bowl Style - 431870 - Capital Lighting, Inc.
Columbus, OH, USA
SL878323 Flush Mounts-Bowl Style
431870
SL878323 Flush Mounts-Bowl Style 431870
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389191212 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Colonial Bronze
Weight: 7.2
Product Name: Three Light Ceiling Fixture
UPC: 020389191212
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431870
Product Name SL878323 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details