Capital Lighting, Inc. SL894142 Pendants-Glass Down 431839

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Matte Nickel Weight: 8.98 Product Name: One Light Pendant UPC: 020389190543 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Matte Nickel Weight: 8.98 Product Name: One Light Pendant UPC: 020389190543 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL894142 Pendants-Glass Down - 431839 - Capital Lighting, Inc.
Columbus, OH, USA
SL894142 Pendants-Glass Down
431839
SL894142 Pendants-Glass Down 431839
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Bulb Type: G40 Qty: 1 Wattage: 150 Finish: Matte Nickel Weight: 8.98 Product Name: One Light Pendant UPC: 020389190543 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Bulb
Type: G40
Qty: 1
Wattage: 150
Finish: Matte Nickel
Weight: 8.98
Product Name: One Light Pendant
UPC: 020389190543
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431839
Product Name SL894142 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details