Capital Lighting, Inc. SL895142 Mini Pendants-Rod 431833

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 4.61 Product Name: One Light Pendant UPC: 020389190567 Category: Pendant Glass: Etched opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 4.61 Product Name: One Light Pendant UPC: 020389190567 Category: Pendant Glass: Etched opal

Suppliers

Company
Product
Description
Supplier Links
SL895142 Mini Pendants-Rod - 431833 - Capital Lighting, Inc.
Columbus, OH, USA
SL895142 Mini Pendants-Rod
431833
SL895142 Mini Pendants-Rod 431833
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 4.61 Product Name: One Light Pendant UPC: 020389190567 Category: Pendant Glass: Etched opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 4.61
Product Name: One Light Pendant
UPC: 020389190567
Category: Pendant
Glass: Etched opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431833
Product Name SL895142 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details