Capital Lighting, Inc. SL895163 Mini Pendants-Rod 431831

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.61 Product Name: One Light Pendant UPC: 020389190505 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.61 Product Name: One Light Pendant UPC: 020389190505 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL895163 Mini Pendants-Rod - 431831 - Capital Lighting, Inc.
Columbus, OH, USA
SL895163 Mini Pendants-Rod
431831
SL895163 Mini Pendants-Rod 431831
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.61 Product Name: One Light Pendant UPC: 020389190505 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 4.61
Product Name: One Light Pendant
UPC: 020389190505
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431831
Product Name SL895163 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details