Capital Lighting, Inc. SL902463 Exterior -Post/Pier Head 431830

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 8.46 Product Name: Three Light Outdoor Post Lantern UPC: 020389184481 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 8.46 Product Name: Three Light Outdoor Post Lantern UPC: 020389184481 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL902463 Exterior -Post/Pier Head - 431830 - Capital Lighting, Inc.
Columbus, OH, USA
SL902463 Exterior -Post/Pier Head
431830
SL902463 Exterior -Post/Pier Head 431830
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 8.46 Product Name: Three Light Outdoor Post Lantern UPC: 020389184481 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 8.46
Product Name: Three Light Outdoor Post Lantern
UPC: 020389184481
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431830
Product Name SL902463 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details