Capital Lighting, Inc. SL942478 Exterior -Wall Mount 431813

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.48 Product Name: One Light Outdoor Wall Lantern UPC: 020389184511 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.48 Product Name: One Light Outdoor Wall Lantern UPC: 020389184511 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL942478 Exterior -Wall Mount - 431813 - Capital Lighting, Inc.
Columbus, OH, USA
SL942478 Exterior -Wall Mount
431813
SL942478 Exterior -Wall Mount 431813
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.48 Product Name: One Light Outdoor Wall Lantern UPC: 020389184511 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5.48
Product Name: One Light Outdoor Wall Lantern
UPC: 020389184511
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431813
Product Name SL942478 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details