Capital Lighting, Inc. SL948963 Exterior -Wall Mount 431803

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.98 Product Name: One Light Outdoor Wall Lantern UPC: 020389184450 Category: Outdoor Wall Lantern Glass: seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.98 Product Name: One Light Outdoor Wall Lantern UPC: 020389184450 Category: Outdoor Wall Lantern Glass: seedy

Suppliers

Company
Product
Description
Supplier Links
SL948963 Exterior -Wall Mount - 431803 - Capital Lighting, Inc.
Columbus, OH, USA
SL948963 Exterior -Wall Mount
431803
SL948963 Exterior -Wall Mount 431803
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.98 Product Name: One Light Outdoor Wall Lantern UPC: 020389184450 Category: Outdoor Wall Lantern Glass: seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.98
Product Name: One Light Outdoor Wall Lantern
UPC: 020389184450
Category: Outdoor Wall Lantern
Glass: seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431803
Product Name SL948963 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details