Capital Lighting, Inc. 3547DS Island/Pool Table-2 Light Bar 431784

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 25.50 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice Product Name: Two Light Pendant UPC: 841224045497 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 25.50 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice Product Name: Two Light Pendant UPC: 841224045497 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3547DS Island/Pool Table-2 Light Bar - 431784 - Capital Lighting, Inc.
Columbus, OH, USA
3547DS Island/Pool Table-2 Light Bar
431784
3547DS Island/Pool Table-2 Light Bar 431784
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 25.50 Extension: 13.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice Product Name: Two Light Pendant UPC: 841224045497 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 25.50
Extension: 13.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Spice
Product Name: Two Light Pendant
UPC: 841224045497
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431784
Product Name 3547DS Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details