Capital Lighting, Inc. 9342DS Foyer/Hall Lanterns-Glass w/Frame 431783

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 38.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice Product Name: Four Light Foyer Lighting UPC: 841224045527 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 38.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice Product Name: Four Light Foyer Lighting UPC: 841224045527 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9342DS Foyer/Hall Lanterns-Glass w/Frame - 431783 - Capital Lighting, Inc.
Columbus, OH, USA
9342DS Foyer/Hall Lanterns-Glass w/Frame
431783
9342DS Foyer/Hall Lanterns-Glass w/Frame 431783
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 38.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Spice Product Name: Four Light Foyer Lighting UPC: 841224045527 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Spice
Product Name: Four Light Foyer Lighting
UPC: 841224045527
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431783
Product Name 9342DS Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details