Capital Lighting, Inc. 3605RI-125 Mid. Chandeliers-Pillar Candle 431765

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Iron Product Name: Five Light Chandelier UPC: 841224044506 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Iron Product Name: Five Light Chandelier UPC: 841224044506 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3605RI-125 Mid. Chandeliers-Pillar Candle - 431765 - Capital Lighting, Inc.
Columbus, OH, USA
3605RI-125 Mid. Chandeliers-Pillar Candle
431765
3605RI-125 Mid. Chandeliers-Pillar Candle 431765
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Iron Product Name: Five Light Chandelier UPC: 841224044506 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Iron
Product Name: Five Light Chandelier
UPC: 841224044506
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431765
Product Name 3605RI-125 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details